G802029103LF详情
Amphenol G802029103LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Finish Mating
GOLD FLASH OVER NICKEL (50)
Rohs Code
有
Manufacturer Part Number
G802029103LF
Contact Materials
PHOSPHOR BRONZE
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.7
Manufacturer Series
G802
JESD-609代码
e4
ECCN 代码
EAR99
连接器类型
板连接器
HTS代码
8536.69.40.40
Reach合规守则
unknown
触点表面处理 终端
GOLD FLASH OVER NICKEL (50)
G802029103LF拓展信息








哦! 它是空的。