G802M003112AAHR详情
Amphenol G802M003112AAHR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Maximum Voltage
60 VDC
Manufacturer Part Number
7000-44711-7920750
Side 2 Gender
Male
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
Factory Pack QuantityFactory Pack Quantity
7000
Brand
Amphenol Commercial Products
包装
Reel
连接器类型
M12 Straight Male to RJ-45 Straight Male, 4-pole
子类别
Headers & Wire Housings
额定电流
1.5 Amps
产品类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
知识产权评级
IP20/IP67
长度
7.5 Meters
G802M003112AAHR拓展信息
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)








哦! 它是空的。