G8232623YBEU详情
Amphenol G8232623YBEU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
2
Rad Hardened
无
Contact Classification
2Signal
Contact Materials
Copper Alloy
Mounting Styles
Cable
Termination Method
Crimp
Operating Temp Range
-55C to 125C
Shell Size / Insert Arrangement
20-23
Voltage, Rating
700VDC/500VAC
Body Orientation
Straight
类型
Circular
性别
SKT
接头数量
2(POS)
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
无
G8232623YBEU拓展信息
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)








哦! 它是空的。