G8250062007TD1EU详情
Amphenol G8250062007TD1EU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Maximum Cable Diameter (mm)
3.56 mm
Minimum Cable Diameter (mm)
2.03 mm
Angle
Straight
Manufacturer Part Number
HJ1001BPK25
Approvals
CSA, UL
Cable Style
Round
Manufacturer
Hubbell
Grip Type
Bushing Grip with Strain Relief
RoHS
无
Factory Pack QuantityFactory Pack Quantity
500
Brand
Amphenol Commercial Products
包装
Reel
组成
Non-Metallic
子类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
G8250062007TD1EU拓展信息
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)








哦! 它是空的。