G875C22141DEU详情
Amphenol G875C22141DEU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Conductor category
Class 5 = flexible
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
500
Min. permitted bending radius, stationary application/permanent installation
85
Min. permitted bending radius, moving application/free movement
170
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Screen over stranding
Braiding
Nominal cross section conductor
0.5
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
17
Permitted cable outer temperature during assembling/handling
-20 - 80
Colour outer sheath
Grey
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 80
Stranding element
无
Factory Pack QuantityFactory Pack Quantity
5000
Mounting Styles
Cable Mount / Free Hanging
Contact Materials
Copper Alloy
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
包装
Reel
子类别
Terminals
终端样式
Crimp
产品类别
Terminals
产品
导线端子
产品类别
Terminals
G875C22141DEU拓展信息








哦! 它是空的。