G87MP241202CHR详情
Amphenol G87MP241202CHR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
本体材质
Aluminium
RoHS
Compliant
Contact Materials
Copper
Factory Pack QuantityFactory Pack Quantity
1050
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
包装
Tray
终端
Crimp
连接器类型
Circular
性别
Female
子类别
Headers & Wire Housings
接头数量
7
产品类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
达到SVHC
无SVHC
G87MP241202CHR拓展信息
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)








哦! 它是空的。