GAPL20M0T0LB/AA详情
Amphenol GAPL20M0T0LB/AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Panel Cutout
Round
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
Details
颜色
Diffused
子类别
MIL-Spec / MIL-Type
电压
2 V
镜头尺寸
3mm
发光强度
30 mcd
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
GAPL20M0T0LB/AA拓展信息
Amphenol
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial








哦! 它是空的。