GAPL26F0T0LB详情
Amphenol GAPL26F0T0LB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Polysulfone (PSU)
Factory Pack QuantityFactory Pack Quantity
25
Mounting Styles
Cable
Part # Aliases
132043-1045
Manufacturer
ITT Cannon
Brand
ITT Cannon
RoHS
Details
系列
PL
连接器类型
Receptacle
子类别
Circular Connectors
额定电流
10 A
终端样式
Solder
接头数量
9 Contact
触点性别
Socket (Female)
线规
20 AWG
产品类别
圆形推拽连接器
产品
Connectors
产品类别
圆形推拽连接器
知识产权评级
IP50
GAPL26F0T0LB拓展信息
Amphenol
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial








哦! 它是空的。