GCB3100N-32A10PNB详情
Amphenol GCB3100N-32A10PNB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Bulkhead, Panel
Operating Temperature (Min)
-40 °C
Operating Temperature (Max)
85 °C
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Air LB Germany
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
评级结果
Dust Tight, IP68, Waterproof
GCB3100N-32A10PNB拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。