GCB3102-32-17PNB-T1详情
Amphenol GCB3102-32-17PNB-T1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Shell Sizes
32
Shell Style#
箱体安装
MIL Type
MIL-DTL-5015
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Panel
Insert Arrangement
32-17
Contact Materials
Copper Alloy
Manufacturer
Amphenol
Brand
Amphenol Air LB Germany
RoHS
Details
性别
Pin (Male)
子类别
Circular Connectors
产品类别
军规圆形连接器
产品
Receptacles
安装角
Straight
产品类别
军规圆形连接器
GCB3102-32-17PNB-T1拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。