GCB3106F-32-5PNB-F8详情
Amphenol GCB3106F-32-5PNB-F8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Min)
-40 °C
Operating Temperature (Max)
85 °C
RoHS
Non-Compliant
Memory Types
RAM, SRAM
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Air LB Germany
包装
Tape & Reel (TR)
子类别
Circular Connectors
频率
183 MHz
界面
Parallel
产品类别
军规圆形连接器
产品类别
军规圆形连接器
GCB3106F-32-5PNB-F8拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。