GCB3106M-22-19SNB-F8详情
Amphenol GCB3106M-22-19SNB-F8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
材料
Ceramic
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
Shell Sizes
22
MIL Type
MIL-DTL-5015
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
自由悬挂
Insert Arrangement
22-19
Contact Materials
Copper Alloy
Manufacturer
Amphenol
Brand
Amphenol Air LB Germany
RoHS
Details
零件状态
Production (Last Updated: 2 years ago)
定位的数量
14 Position
性别
Socket (Female)
子类别
Circular Connectors
产品类别
军规圆形连接器
产品
Connectors
安装角
Straight
产品类别
军规圆形连接器
GCB3106M-22-19SNB-F8拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。