GF2M2FBDSCRCE-15详情
Amphenol GF2M2FBDSCRCE-15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
25
Nominal voltage U0
450
Low smoke according to IEC 61034-2
无
Nominal voltage U
750
Conductor category
Class 5 = flexible
Outer diameter approx.
10.6
Conductor surface
Bare
Material core insulation
Other
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
N
子类别
电源连接器
产品类别
重型电源连接器
产品类别
重型电源连接器
GF2M2FBDSCRCE-15拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。