GF2M2FCDSCL详情
Amphenol GF2M2FCDSCL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 105
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Tinned
Conductor category
Class 5 = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
64.2
Low smoke (according to EN 61034-2)
无
Screen over stranding
Foil + braiding
Nominal cross section conductor
2
Core identification
Colour
Halogen free according to IEC 60754-2
无
Screen over stranding element
None
Outer diameter approx.
10.7
Permitted cable outer temperature during assembling/handling
-25 - 105
Colour outer sheath
Grey
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
N
子类别
电源连接器
产品类别
重型电源连接器
产品类别
重型电源连接器
GF2M2FCDSCL拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。