GF4F00SCR-14详情
Amphenol GF4F00SCR-14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 55 C
Mounting Styles
Panel
Contact Materials
Copper Alloy
额定电流
7.5 A
终端样式
焊杯
触点性别
Socket (Female)
产品
Connectors
安装角
Straight
GF4F00SCR-14拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。