GFSH02M1H详情
Amphenol GFSH02M1H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Nylon
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
4-40X3/4 FIL HD SCREW
Manufacturer
ITT Cannon
Brand
ITT Cannon
Maximum Operating Temperature
+ 105 C
Minimum Operating Temperature
- 55 C
Mounting Styles
面板安装
Contact Materials
Copper Alloy
系列
KPT
定位的数量
16 Power, 20 Signal
子类别
D-Sub Connectors
终端样式
Solder
触点性别
Pin (Male)
房屋颜色
Orange
绝缘电阻
5 GOhms
产品类别
D-Sub Connectors - Standard Density
产品
Connectors
安装角
Straight
产品类别
D-Sub Standard Connectors
GFSH02M1H拓展信息
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (FCI)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD








哦! 它是空的。