GFSH109M1E/AA详情
Amphenol GFSH109M1E/AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
0.5 - 2.5
Rated surge voltage
6
Inflammability class of insulation material according to with UL94
V2
Overvoltage category
III
With wire protection
有
Pollution degree
3
Connectable conductor cross section multi-wired
0.5 - 2.5
Contact insert without contacts
无
Material contact
Brass
Material of contact surface
Silver
Diameter plug-in contact
2.5
Material connector insert
Thermoplastic
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 2.5
Rated current In
16
Ambient temperature
-40 - 125
Type of electric connection
弹簧夹连接
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 2.5
With protective conductor
有
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
Details
子类别
D-Sub Connectors
产品类别
Mixed Contact D-Sub Connectors
产品类别
D-Sub Mixed Contact Connectors
GFSH109M1E/AA拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。