GG8668F10详情
Amphenol GG8668F10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
-
房屋材料
Nylon
RoHS
Details
Tradename
38999
Brand
Amphenol Aerospace
Manufacturer
Amphenol
Contact Materials
-
Factory Pack QuantityFactory Pack Quantity
1
MIL Type
MIL-DTL-38999 III
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 55 C
系列
D38999 III
子类别
Circular Connectors
终端样式
-
触点性别
Without Pin Contacts
房屋颜色
Gold
绝缘电阻
5 GOhms
产品类别
军规圆形连接器
产品类别
军规圆形连接器
GG8668F10拓展信息
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (FCI)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD








哦! 它是空的。