GGFET00M详情
Amphenol GGFET00M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Aluminum
房屋材料
Nylon
Shell Sizes
17
Shell Style#
Straight
MIL Type
MIL-DTL-38999 I
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Cable
Insert Arrangement
17-99
Contact Materials
Copper Alloy
Mating Style
Bayonet
Manufacturer
Amphenol
Brand
Amphenol Aerospace
RoHS
N
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 55 C
定位的数量
23 Position
子类别
Circular Connectors
终端样式
Crimp
触点性别
Pin (Male)
房屋颜色
Gold
绝缘电阻
5 GOhms
产品类别
军规圆形连接器
外壳电镀
Cadmium
产品
Plugs
安装角
Straight
产品类别
军规圆形连接器
GGFET00M拓展信息
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (FCI)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD








哦! 它是空的。