GM41FDS6T0000详情
Amphenol GM41FDS6T0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-20 - 60
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
0 - 50
Outer diameter approx.
7.3
Halogen free according to IEC 60754-2
无
Min. permitted bending radius, stationary application/permanent installation
30
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyvinyl chloride (PVC)
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
N
子类别
MIL-Spec / MIL-Type
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
GM41FDS6T0000拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。