GMCT20F0N0000/AA详情
Amphenol GMCT20F0N0000/AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 70
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-20 - 50
Outer diameter approx.
14
Halogen free according to IEC 60754-2
无
Min. permitted bending radius, stationary application/permanent installation
140
Low smoke according to IEC 61034-2
无
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
Details
子类别
MIL-Spec / MIL-Type
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
GMCT20F0N0000/AA拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。