GMCT20F0TH000详情
Amphenol GMCT20F0TH000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Vertical
Panel Cutout
Round
Body Height (mm)
0.7
RoHS
N
Brand
Amphenol Positronic
Manufacturer
Positronic
Factory Pack QuantityFactory Pack Quantity
25
子类别
MIL-Spec / MIL-Type
镜头尺寸
3mm
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
GMCT20F0TH000拓展信息
Amphenol
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial








哦! 它是空的。