GMCT20M0G00J0详情
Amphenol GMCT20M0G00J0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
有
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 4
Type of electric connection
压接
Ambient temperature
-40 - 125
Rated current In
16
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 4
Material connector insert
Thermoplastic
Diameter plug-in contact
2.5
Material of contact surface
Silver
Material contact
Brass
Contact insert without contacts
有
Connectable conductor cross section multi-wired
0.5 - 4
Pollution degree
3
With wire protection
有
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
6
Connectable conductor cross section solid-core
0.5 - 4
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
N
子类别
MIL-Spec / MIL-Type
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
GMCT20M0G00J0拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。