GMCT34M00PCZ0详情
Amphenol GMCT34M00PCZ0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
直角
Panel Cutout
Round
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
N
颜色
Red 700nm
子类别
MIL-Spec / MIL-Type
配置
Single Level - 1 Station
镜头尺寸
3mm
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
GMCT34M00PCZ0拓展信息
Amphenol
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial








哦! 它是空的。