GMCT50M0TWG00/AA详情
Amphenol GMCT50M0TWG00/AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 1 = solid
Material outer sheath
Polyvinyl chloride (PVC)
Low smoke according to IEC 61034-2
无
NVP value
74
Screen over stranding
None
Core identification
Colour
Halogen free according to IEC 60754-2
无
Category
5E
Screen over stranding element
Foil
Outer diameter approx.
6.4
Permitted cable outer temperature during assembling/handling
-20 - 60
Colour outer sheath
Grey
Diameter conductor
0.25
Permitted cable outer temperature after assembling without vibration
0 - 50
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
Pairs
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
Details
子类别
MIL-Spec / MIL-Type
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
GMCT50M0TWG00/AA拓展信息
Amphenol
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial








哦! 它是空的。