GP3S102详情
Amphenol GP3S102重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 60
Material core insulation
Rubber
Colour outer sheath
Black
Outer diameter approx.
29.6
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
25
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
222
Min. permitted bending radius, stationary application/permanent installation
119
Nominal voltage U
750
Conductor category
Class 5 = flexible
GP3S102拓展信息








哦! 它是空的。