GPCEG43624115HHR详情
Amphenol GPCEG43624115HHR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Other
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-15 - 70
Specification material outer sheath
Other
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.75
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
0
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 5 = flexible
Package
Tray
Base Product Number
GPCEG436
厂商
Amphenol ICC (Commercial Products)
Product Status
Obsolete
系列
-
GPCEG43624115HHR拓展信息
AMPHENOL FCI ASIA PTE LTD
Amphenol Pcd
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (FCI)








哦! 它是空的。