GPGE24282011HR详情
Amphenol GPGE24282011HR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Other
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
Other
Colour front ring
Other
With front ring
有
Package
Tray
Base Product Number
GPGE242
厂商
Amphenol ICC (Commercial Products)
Product Status
Obsolete
系列
-
GPGE24282011HR拓展信息
AMPHENOL FCI ASIA PTE LTD
Amphenol Pcd
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (FCI)








哦! 它是空的。