GTC00-20-27PY-B30详情
Amphenol GTC00-20-27PY-B30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
14
Contact Materials
Copper Alloy
Rad Hardened
无
Shell Size / Insert Arrangement
20-27
Voltage, Rating
700VDC/500VAC
Mounting Styles
Wall
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Body Orientation
Straight
Contact Classification
14Signal
类型
Circular
性别
RCP
接头数量
14(POS)
触点性别
PIN
端口的数量
1(Port)
家人
GT
外壳电镀
Cadmium
应力消除
无
GTC00-20-27PY-B30拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。