GTC00A22-9SW-RDS详情
Amphenol GTC00A22-9SW-RDS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP20
Voltage type
AC
Nominal voltage
220 - 240
Nominal current
25 - 25
直径
34
长度
138
0个相似型号
GTC00A22-9SW-RDS拓展信息
GTC00A22-9SW-RDS详情
Amphenol GTC00A22-9SW-RDS重要参数规格及、参数值,及相似型号如下:
Degree of protection (IP)
IP20
Voltage type
AC
Nominal voltage
220 - 240
Nominal current
25 - 25
直径
34
长度
138
GTC00A22-9SW-RDS拓展信息