GTC00AF32-9PZ-025-LC详情
Amphenol GTC00AF32-9PZ-025-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bezel Style
Metal Round
Manufacturer Part Number
10250T297LGP2A
Approvals
CE, CSA, UL
Lens Shape
Round Extended
Manufacturer
Cutler Hammer, Div of Eaton Co
端子类型
Screw
镜头颜色
Green
面板后深度
1.88
灯型
LED
知识产权评级
IP65
GTC00AF32-9PZ-025-LC拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。