GTC00LCF32-52S-025-LC详情
Amphenol GTC00LCF32-52S-025-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polymer
Maximum Operating Temperature
+95°C
Minimum Operating Temperature
-10°C
Standards Met
ACS, EC 1935/2004, FDA, NSF 51, NSF 61 C HOT, WRAS
Maximum Operating Pressure
16 bar
Manufacturer Series
LF6300 LIQUIfit
0个相似型号
GTC00LCF32-52S-025-LC拓展信息








哦! 它是空的。