GTC01LCFZ40-AGS-RDS详情
Amphenol GTC01LCFZ40-AGS-RDS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Brown
Outer diameter approx.
27.1
Conductor category
Class 5 = flexible
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
750
Min. permitted bending radius, stationary application/permanent installation
204
Min. permitted bending radius, moving application/free movement
339
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
450
Screen over stranding
Braiding
Nominal cross section conductor
1.5
Core identification
Numbers
Screen over stranding element
None
GTC01LCFZ40-AGS-RDS拓展信息








哦! 它是空的。