GTC030CF14S-2PY详情
Amphenol GTC030CF14S-2PY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
4
Body Orientation
Straight
Voltage, Rating
250VDC/200VAC
Shell Size / Insert Arrangement
14S-2
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Product Diameter (mm)
Not Required(mm)
Mounting Styles
Flange
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
4Signal
类型
Circular
性别
RCP
接头数量
4(POS)
触点性别
PIN
端口的数量
1(Port)
家人
GT
外壳电镀
Cadmium
应力消除
有
GTC030CF14S-2PY拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。