GTC030G24-6SY-RDS详情
Amphenol GTC030G24-6SY-RDS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/4 NPT
Case Size
4.5
Manufacturer Part Number
005561A
Case Style
Lower Mount
Range
0-200 psi
Manufacturer
US Gauge
0个相似型号
GTC030G24-6SY-RDS拓展信息
GTC030G24-6SY-RDS详情
Amphenol GTC030G24-6SY-RDS重要参数规格及、参数值,及相似型号如下:
Connections
1/4 NPT
Case Size
4.5
Manufacturer Part Number
005561A
Case Style
Lower Mount
Range
0-200 psi
Manufacturer
US Gauge
GTC030G24-6SY-RDS拓展信息