GTC030LCF14S-9P-B30-LC详情
Amphenol GTC030LCF14S-9P-B30-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 6 = very flexible
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
600
Min. permitted bending radius, stationary application/permanent installation
25
Min. permitted bending radius, moving application/free movement
47
Low smoke (according to EN 61034-2)
无
Screen over stranding
None
Nominal cross section conductor
0.75
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
6.2
Permitted cable outer temperature during assembling/handling
-30 - 80
Colour outer sheath
Black
Permitted cable outer temperature after assembling without vibration
-40 - 80
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
无
GTC030LCF14S-9P-B30-LC拓展信息








哦! 它是空的。