GTC06-16-11PY-023详情
Amphenol GTC06-16-11PY-023重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Green
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
0.5
Pollution degree
3
Rated surge voltage
0.8
0个相似型号
GTC06-16-11PY-023拓展信息








哦! 它是空的。