GTC06A22-32S-025-RDS-LC详情
Amphenol GTC06A22-32S-025-RDS-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-15 - 80
Screen over stranding element
None
Core identification
None
Nominal cross section conductor
35
Screen over stranding
None
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Nominal voltage U
1000
Conductor category
Class 6 = very flexible
GTC06A22-32S-025-RDS-LC拓展信息








哦! 它是空的。