GTC06CF32-73S-025-LC详情
Amphenol GTC06CF32-73S-025-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bezel Style
Prominent
Voltage, Rating
100 → 125V ac
Mounting Hole Size
10.2mm
终端类型
焊接标签片
灯型
Neon
0个相似型号
GTC06CF32-73S-025-LC拓展信息
GTC06CF32-73S-025-LC详情
Amphenol GTC06CF32-73S-025-LC重要参数规格及、参数值,及相似型号如下:
Bezel Style
Prominent
Voltage, Rating
100 → 125V ac
Mounting Hole Size
10.2mm
终端类型
焊接标签片
灯型
Neon
GTC06CF32-73S-025-LC拓展信息