GTC06R18-28P-LC详情
Amphenol GTC06R18-28P-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
ECCN (US)
EAR99
AEC Qualified
有
Mounting
电缆安装
Body Orientation
Straight
Termination Method
Crimp
Shell Size / Insert Arrangement
18-28
Less Contact
有
Contact Materials
Copper Alloy
Minimum Operating Temperature (°C)
-55
Maximum Operating Temperature (°C)
125
Mating Style
卡口锁
零件状态
Unconfirmed
类型
Circular
性别
PL
军用标准
MIL-C-5015
极化
N
端口的数量
1
RoHS状态
RoHS non-compliant
GTC06R18-28P-LC拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol









哦! 它是空的。