GTC08-24-65S-023-RDS-LC详情
Amphenol GTC08-24-65S-023-RDS-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
MP1-60Y20
Approvals
CSA, IEC, UL
Manufacturer
ABB
端子类型
Fingersafe Screw
面板后深度
1.91
触点
2NO
知识产权评级
IP66
0个相似型号
GTC08-24-65S-023-RDS-LC拓展信息
HE301B07E1608SX1A
Amphenol
RD50M10GV30
Amphenol
DD62S0S5000
Amphenol
CBC7W2S11000X/AA
Amphenol
CBD24W7F20GVL0
Amphenol
CBD13W3M200T0
Amphenol
CBD3W3F350000
Amphenol
WD25F3C5AT7U/AA
Amphenol
CBD24W7F3500ES
Amphenol
CBD21WA4M200TZ
Amphenol








哦! 它是空的。