GTC08A36-10S(RDS)详情
Amphenol GTC08A36-10S(RDS)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-120 - 750
Material core insulation
Other
Outer diameter approx.
14.3
Nominal cross section conductor
50
Nominal voltage U0
500
Low smoke (according to EN 61034-2)
无
Core colour
Other
Nominal voltage U
500
GTC08A36-10S(RDS)拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。