GTC08CF36-79SX-RDS-LC详情
Amphenol GTC08CF36-79SX-RDS-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
20
Rad Hardened
无
Contact Classification
20Signal
Voltage, Rating
700VDC/500VAC
Shell Size / Insert Arrangement
36-79
Operating Temp Range
-55C to 125C
Mounting Styles
Cable
Body Orientation
直角
Termination Method
Crimp
Contact Materials
Copper Alloy
类型
Circular
性别
SKT
接头数量
20(POS)
端口的数量
1(Port)
家人
GT
外壳电镀
Cadmium
应力消除
无
GTC08CF36-79SX-RDS-LC拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。