GTC08CF36-79SZ-B30-LC详情
Amphenol GTC08CF36-79SZ-B30-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
20
Body Orientation
直角
Operating Temp Range
-55C to 125C
Voltage, Rating
700VDC/500VAC
Mounting Styles
Cable
Termination Method
Crimp
Contact Classification
20Signal
Contact Materials
Copper Alloy
Shell Size / Insert Arrangement
36-79
Rad Hardened
无
类型
Circular
性别
SKT
接头数量
20(POS)
端口的数量
1(Port)
家人
GT
外壳电镀
Cadmium
应力消除
无
GTC08CF36-79SZ-B30-LC拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。