GTC08CFZ40-10SZ-RDS详情
Amphenol GTC08CFZ40-10SZ-RDS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Shock resistant
无
Material quality
Brass
Nominal thread size metric/PG
50
Thread type
Metric
Explosion-tested version
无
Glass-fibre reinforced
无
Surface protection
Nickel-plated
Pitch thread
1.5
0个相似型号
GTC08CFZ40-10SZ-RDS拓展信息








哦! 它是空的。