GTC08F16-7S-023-B30详情
Amphenol GTC08F16-7S-023-B30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+60°C
Minimum Operating Temperature
-25°C
Actuation Type
Solenoid
Maximum Operating Pressure
210 (T) bar, 350 (A) bar, 350 (B) bar, 350 (P) bar
Manufacturer Series
D1VW
定位的数量
3
端口的数量
4-way
0个相似型号
GTC08F16-7S-023-B30拓展信息








哦! 它是空的。