GTCG06-32-6SW-LC详情
Amphenol GTCG06-32-6SW-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
23
Termination Method
Crimp
Shell Size / Insert Arrangement
32-6
Mounting Styles
Cable
Voltage, Rating
700VDC/500VAC
Contact Classification
(2/3/2/16)Signal
Rad Hardened
无
Operating Temp Range
-55C to 125C
Contact Materials
Copper Alloy
Body Orientation
Straight
类型
Circular
性别
PL
接头数量
23(POS)
端口的数量
1(Port)
家人
GT
应力消除
无
GTCG06-32-6SW-LC拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。