GTCG06CF32-6PY详情
Amphenol GTCG06CF32-6PY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
32 V
Maximum Operating Temperature
+85°C
Minimum Operating Temperature
-25°C
Insulation Materials
TPU
额定电流
4 A
知识产权评级
IP67
0个相似型号
GTCG06CF32-6PY拓展信息
GTCG06CF32-6PY详情
Amphenol GTCG06CF32-6PY重要参数规格及、参数值,及相似型号如下:
Voltage, Rating
32 V
Maximum Operating Temperature
+85°C
Minimum Operating Temperature
-25°C
Insulation Materials
TPU
额定电流
4 A
知识产权评级
IP67
GTCG06CF32-6PY拓展信息