GTCG06R16-7PY-023详情
Amphenol GTCG06R16-7PY-023重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
Other
Colour front ring
Black
With front ring
有
0个相似型号
GTCG06R16-7PY-023拓展信息








哦! 它是空的。