GTCG08-32-52S-B30-LC详情
Amphenol GTCG08-32-52S-B30-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
8
Termination Method
Crimp
Voltage, Rating
1250VDC/900VAC
Operating Temp Range
-55C to 125C
Body Orientation
直角
Mounting Styles
Cable
Shell Size / Insert Arrangement
32-52
Rad Hardened
无
Contact Classification
(2/6)Signal
Contact Materials
Copper Alloy
类型
Circular
性别
SKT
接头数量
8(POS)
端口的数量
1(Port)
家人
GT
应力消除
无
GTCG08-32-52S-B30-LC拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。